Vishay Intertechnology, Inc. RES 160K OHM 3/4W 1% 2010 SMD CRCW2010160KFKEF

Description
RES 160Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 160Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 3/4W 1% 2010 SMD - CRCW2010160KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 3/4W 1% 2010 SMD
CRCW2010160KFKEF
RES 160K OHM 3/4W 1% 2010 SMD CRCW2010160KFKEF
RES 160Kohm 3/4W 1% 2010 SMD

RES 160Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010160KFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010160KFKEF-ND
Chip Resistor - Surface Mount CRCW2010160KFKEF-ND
160 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 160K 1% E02 E3 Rohs Compliant Vishay - 47P4409 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 160K 1% E02 E3 Rohs Compliant Vishay
47P4409
Crcw2010 100 160K 1% E02 E3 Rohs Compliant Vishay 47P4409
CRCW2010 100 160K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 160K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010160KFKEF CRCW2010160KFKEF-ND 47P4409
Product Name RES 160K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 160K 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 160000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details