Vishay Precision Group Chip Resistor - Surface Mount CRCW201015R0JNEF

Description
15 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-15.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0WDKR-ND
Chip Resistor - Surface Mount 541-15.0WDKR-ND
15 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0WTR-ND
Chip Resistor - Surface Mount 541-15.0WTR-ND
15 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0WCT-ND
Chip Resistor - Surface Mount 541-15.0WCT-ND
15 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 4W Resistor - 52-CRCW201015R0JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-CRCW201015R0JNEF
Automotive SMD 4W Resistor 52-CRCW201015R0JNEF
SMD Resistor 15R 5% 3/4W 2010 AEC-Q200 Product overview: CRCW201015R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201015R0JNEF can be used for catalog matching and distributor lookup.

SMD Resistor 15R 5% 3/4W 2010 AEC-Q200 Product overview: CRCW201015R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201015R0JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2010,15,5%,T/R,HAZMAT - CRCW201015R0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,15,5%,T/R,HAZMAT
CRCW201015R0JNEF
2010,15,5%,T/R,HAZMAT CRCW201015R0JNEF
2010,15,5%,T/R,HAZMA T

2010,15,5%,T/R,HAZMAT

Supplier's Site
Res, Thick Film, 15R, 5%, 0.75W, 2010; Resistance Vishay - 59M7065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 0.75W, 2010; Resistance Vishay
59M7065
Res, Thick Film, 15R, 5%, 0.75W, 2010; Resistance Vishay 59M7065
RES, THICK FILM, 15R, 5%, 0.75W, 2010; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 0.75W, 2010; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW201015R0JNEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW201015R0JNEF
Resistors - Chip Resistor - Surface Mount CRCW201015R0JNEF
RES SMD 15 OHM 5% 3/4W 2010

RES SMD 15 OHM 5% 3/4W 2010

Supplier's Site
Chip Resistor - Surface Mount - CRCW201015R0JNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201015R0JNEF
Chip Resistor - Surface Mount CRCW201015R0JNEF
RES SMD 15 OHM 5% 3/4W 2010

RES SMD 15 OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-15.0WDKR-ND 52-CRCW201015R0JNEF CRCW201015R0JNEF 59M7065 CRCW201015R0JNEF CRCW201015R0JNEF
Product Name Chip Resistor - Surface Mount Automotive SMD 4W Resistor 2010,15,5%,T/R,HAZMAT Res, Thick Film, 15R, 5%, 0.75W, 2010; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details