Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 15ohms 1% CRCW201015R0FKEF

Description
Thick Film Resistors - SMD 3/4watt 15ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 15ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 15ohms 1% - CRCW201015R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 15ohms 1%
CRCW201015R0FKEF
Thick Film Resistors - SMD 3/4watt 15ohms 1% CRCW201015R0FKEF
Thick Film Resistors - SMD 3/4watt 15ohms 1%

Thick Film Resistors - SMD 3/4watt 15ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-15.0ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0ACTR-ND
Chip Resistor - Surface Mount 541-15.0ACTR-ND
15 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0ACCT-ND
Chip Resistor - Surface Mount 541-15.0ACCT-ND
15 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0ACDKR-ND
Chip Resistor - Surface Mount 541-15.0ACDKR-ND
15 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW201015R0FKEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201015R0FKEF
Chip Resistor - Surface Mount CRCW201015R0FKEF
RES SMD 15 OHM 1% 3/4W 2010

RES SMD 15 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Res, 15Ohm, Aec-Q200, 0.75W, 2010 Rohs Compliant Vishay - 33AK8669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15Ohm, Aec-Q200, 0.75W, 2010 Rohs Compliant Vishay
33AK8669
Res, 15Ohm, Aec-Q200, 0.75W, 2010 Rohs Compliant Vishay 33AK8669
RES, 15OHM, AEC-Q200, 0.75W, 2010 ROHS COMPLIANT: YES

RES, 15OHM, AEC-Q200, 0.75W, 2010 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW201015R0FKEF 541-15.0ACTR-ND CRCW201015R0FKEF 33AK8669
Product Name Thick Film Resistors - SMD 3/4watt 15ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 15Ohm, Aec-Q200, 0.75W, 2010 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details