Vishay Intertechnology, Inc. RES 15.0K OHM 3/4W 1% 2010 SMD CRCW201015K0FKTF

Description
RES 15.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 15.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 3/4W 1% 2010 SMD - CRCW201015K0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 3/4W 1% 2010 SMD
CRCW201015K0FKTF
RES 15.0K OHM 3/4W 1% 2010 SMD CRCW201015K0FKTF
RES 15.0Kohm 3/4W 1% 2010 SMD

RES 15.0Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201015K0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201015K0FKTF-ND
Chip Resistor - Surface Mount CRCW201015K0FKTF-ND
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 15K, 1%, 0.75W, 2010; Resistance Vishay - 07J3138 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15K, 1%, 0.75W, 2010; Resistance Vishay
07J3138
Res, Aec-Q200, 15K, 1%, 0.75W, 2010; Resistance Vishay 07J3138
RES, AEC-Q200, 15K, 1%, 0.75W, 2010; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, AEC-Q200, 15K, 1%, 0.75W, 2010; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201015K0FKTF CRCW201015K0FKTF-ND 07J3138
Product Name RES 15.0K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 15K, 1%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details