Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010150RFKTF

Description
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010150RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010150RFKTF-ND
Chip Resistor - Surface Mount CRCW2010150RFKTF-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 150 OHM 3/4W 1% 2010 SMD - CRCW2010150RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 3/4W 1% 2010 SMD
CRCW2010150RFKTF
RES 150 OHM 3/4W 1% 2010 SMD CRCW2010150RFKTF
RES 150ohm 3/4W 1% 2010 SMD

RES 150ohm 3/4W 1% 2010 SMD

Supplier's Site
Res, Thick Film, 150R, 1%, 0.75W, 2010; Resistance Vishay - 37C0274 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.75W, 2010; Resistance Vishay
37C0274
Res, Thick Film, 150R, 1%, 0.75W, 2010; Resistance Vishay 37C0274
RES, THICK FILM, 150R, 1%, 0.75W, 2010; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 150R, 1%, 0.75W, 2010; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010150RFKTF-ND CRCW2010150RFKTF 37C0274
Product Name Chip Resistor - Surface Mount RES 150 OHM 3/4W 1% 2010 SMD Res, Thick Film, 150R, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 1614908-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details