Vishay Precision Group Chip Resistor - Surface Mount CRCW2010150RFKEF

Description
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-150ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150ACTR-ND
Chip Resistor - Surface Mount 541-150ACTR-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150ACDKR-ND
Chip Resistor - Surface Mount 541-150ACDKR-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150ACCT-ND
Chip Resistor - Surface Mount 541-150ACCT-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,150,1%,T/R,HAZMAT - CRCW2010150RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,150,1%,T/R,HAZMAT
CRCW2010150RFKEF
2010,150,1%,T/R,HAZMAT CRCW2010150RFKEF
2010,150,1%,T/R,HAZM AT

2010,150,1%,T/R,HAZMAT

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
962978-CRCW2010150RFKEF
Resistors - Chip Resistor - Surface Mount 962978-CRCW2010150RFKEF
Win Source Part Number: 962978-CRCW2010150RF KEF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): MC2010W2F1500T4E; RC2010FK-07150RL; RC2010FK-07140RL; RC2010FK-07160RL; RK73H2HTTE1500F; ERJ-12SF1540U; ERJ12SF1470UCRCW2010 150RFKEF.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-150ACCT,541-150A CTR,541-150ACDKR,CRC W2010 100 150R 1% E02 E3,CRCW2010150RFKEF- ND Base Product Number: CRCW2010

Win Source Part Number: 962978-CRCW2010150RFKEF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): MC2010W2F1500T4E; RC2010FK-07150RL; RC2010FK-07140RL; RC2010FK-07160RL; RK73H2HTTE1500F; ERJ-12SF1540U; ERJ12SF1470UCRCW2010150RFKEF.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-150ACCT,541-150ACTR,541-150ACDKR,CRCW2010 100 150R 1% E02 E3,CRCW2010150RFKEF-ND
Base Product Number: CRCW2010

Buy Now Datasheet
SMD 0.75W 400V Resistor - 52-CRCW2010150RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW2010150RFKEF
SMD 0.75W 400V Resistor 52-CRCW2010150RFKEF
Thick Film Resistor, 150R, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW2010150RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010150RFKEF can be used for catalog matching and distributor lookup.

Thick Film Resistor, 150R, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW2010150RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010150RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 0.75W, 2010; Resistance Vishay - 53K3656 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.75W, 2010; Resistance Vishay
53K3656
Res, Thick Film, 150R, 1%, 0.75W, 2010; Resistance Vishay 53K3656
RES, THICK FILM, 150R, 1%, 0.75W, 2010; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.75W, 2010; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3573 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3573
Res, Thick Film, 150R, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3573
RES, THICK FILM, 150R, 1%, 0.75W, 2010, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.75W, 2010, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-150ACTR-ND CRCW2010150RFKEF 962978-CRCW2010150RFKEF 52-CRCW2010150RFKEF 53K3656 42K3573
Product Name Chip Resistor - Surface Mount 2010,150,1%,T/R,HAZMAT Resistors - Chip Resistor - Surface Mount SMD 0.75W 400V Resistor Res, Thick Film, 150R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 150R, 1%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details