Vishay Intertechnology, Inc. CRCW2010150KFKTF CRCW2010150KFKTF

Description
CRCW2010150KFKTF
Request a Quote Datasheet
Description
CRCW2010150KFKTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW2010150KFKTF - CRCW2010150KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010150KFKTF
CRCW2010150KFKTF
CRCW2010150KFKTF CRCW2010150KFKTF
CRCW2010150KFKTF

CRCW2010150KFKTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010150KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010150KFKTF-ND
Chip Resistor - Surface Mount CRCW2010150KFKTF-ND
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 150K, 1%, 0.5W, 2010; Resistance Vishay - 43C5521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.5W, 2010; Resistance Vishay
43C5521
Res, Thick Film, 150K, 1%, 0.5W, 2010; Resistance Vishay 43C5521
RES, THICK FILM, 150K, 1%, 0.5W, 2010; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 150K, 1%, 0.5W, 2010; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010150KFKTF CRCW2010150KFKTF-ND 43C5521
Product Name CRCW2010150KFKTF Chip Resistor - Surface Mount Res, Thick Film, 150K, 1%, 0.5W, 2010; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details