Vishay Precision Group RES 147 OHM 3/4W 1% 2010 SMD CRCW2010147RFKEF

Description
RES 147ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 147ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 3/4W 1% 2010 SMD - CRCW2010147RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 3/4W 1% 2010 SMD
CRCW2010147RFKEF
RES 147 OHM 3/4W 1% 2010 SMD CRCW2010147RFKEF
RES 147ohm 3/4W 1% 2010 SMD

RES 147ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-147ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147ACCT-ND
Chip Resistor - Surface Mount 541-147ACCT-ND
147 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147ACTR-ND
Chip Resistor - Surface Mount 541-147ACTR-ND
147 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147ACDKR-ND
Chip Resistor - Surface Mount 541-147ACDKR-ND
147 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 147 Ohm, 500Mw, 1%; Resistance Vishay - 53K3651 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 147 Ohm, 500Mw, 1%; Resistance Vishay
53K3651
Resistor, Thick Film, 147 Ohm, 500Mw, 1%; Resistance Vishay 53K3651
RESISTOR, THICK FILM, 147 OHM, 500mW, 1%; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THICK FILM, 147 OHM, 500mW, 1%; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010147RFKEF 541-147ACCT-ND 53K3651
Product Name RES 147 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 147 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details