VISHAY INTERTECHNOLOGY, INC.
CRCW20101473FRT1 -- 147K 1% 100PPM TF
Vishay Intertechnology, Inc.
147K 1% 100PPM TF
CRCW20101473FRT1
Description
147K 1% 100PPM TF
Request a Quote
Email Supplier
Description
147K 1% 100PPM TF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW20101473FRT1 |
|
Product Name
|
147K 1% 100PPM TF |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details