13.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES 13.7Kohm 1/2W 1% 2010 SMD
CRCW2010 13.7K 1% 100 R02 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW201013K7FKTF-ND | CRCW201013K7FKTF | 49P4045 |
| Product Name | Chip Resistor - Surface Mount | RES 13.7K OHM 1/2W 1% 2010 SMD | Crcw2010 13.7K 1% 100 R02 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | 2010 |
| Tolerance | 1 +/- % | 1 +/- % |