Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201013K0JNTF

Description
13 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201013K0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201013K0JNTF-ND
Chip Resistor - Surface Mount CRCW201013K0JNTF-ND
13 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 13K OHM 1/2W 5% 2010 SMD - CRCW201013K0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 5% 2010 SMD
CRCW201013K0JNTF
RES 13K OHM 1/2W 5% 2010 SMD CRCW201013K0JNTF
RES 13Kohm 1/2W 5% 2010 SMD

RES 13Kohm 1/2W 5% 2010 SMD

Supplier's Site
Crcw2010 13K 5% 200 R02 Rohs Compliant Vishay - 49P4043 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 13K 5% 200 R02 Rohs Compliant Vishay
49P4043
Crcw2010 13K 5% 200 R02 Rohs Compliant Vishay 49P4043
CRCW2010 13K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 13K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201013K0JNTF-ND CRCW201013K0JNTF 49P4043
Product Name Chip Resistor - Surface Mount RES 13K OHM 1/2W 5% 2010 SMD Crcw2010 13K 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details