Vishay Precision Group RES 12.4K OHM 1/2W 1% 2010 SMD CRCW201012K4FKEF

Description
RES 12.4Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 12.4Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/2W 1% 2010 SMD - CRCW201012K4FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/2W 1% 2010 SMD
CRCW201012K4FKEF
RES 12.4K OHM 1/2W 1% 2010 SMD CRCW201012K4FKEF
RES 12.4Kohm 1/2W 1% 2010 SMD

RES 12.4Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201012K4FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201012K4FKEF-ND
Chip Resistor - Surface Mount CRCW201012K4FKEF-ND
12.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 12K4 1% E02 E3 Rohs Compliant Vishay - 47P4376 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 12K4 1% E02 E3 Rohs Compliant Vishay
47P4376
Crcw2010 100 12K4 1% E02 E3 Rohs Compliant Vishay 47P4376
CRCW2010 100 12K4 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 12K4 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201012K4FKEF CRCW201012K4FKEF-ND 47P4376
Product Name RES 12.4K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 12K4 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 12400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details