Vishay Intertechnology, Inc. RES 12K OHM 3/4W 5% 2010 SMD CRCW201012K0JNTF

Description
RES 12Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 12Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 3/4W 5% 2010 SMD - CRCW201012K0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 3/4W 5% 2010 SMD
CRCW201012K0JNTF
RES 12K OHM 3/4W 5% 2010 SMD CRCW201012K0JNTF
RES 12Kohm 3/4W 5% 2010 SMD

RES 12Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201012K0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201012K0JNTF-ND
Chip Resistor - Surface Mount CRCW201012K0JNTF-ND
12 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 12K 5% 200 R02 Rohs Compliant Vishay - 49P4039 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 12K 5% 200 R02 Rohs Compliant Vishay
49P4039
Crcw2010 12K 5% 200 R02 Rohs Compliant Vishay 49P4039
CRCW2010 12K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 12K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201012K0JNTF CRCW201012K0JNTF-ND 49P4039
Product Name RES 12K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 12K 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 12000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details