Vishay Intertechnology, Inc. RES CH 1.24K H W 1% CRCW20101241FB02

Description
RES CH 1.24K H W 1%
Request a Quote
Description
RES CH 1.24K H W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 1.24K H W 1% - CRCW20101241FB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 1.24K H W 1%
CRCW20101241FB02
RES CH 1.24K H W 1% CRCW20101241FB02
RES CH 1.24K H W 1%

RES CH 1.24K H W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20101241FB02
Product Name RES CH 1.24K H W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details