Vishay Precision Group Res, 120R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay CRCW2010120RJNEF.

Description
RES, 120R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120ohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120ohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay - 31AC6391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay
31AC6391
Res, 120R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay 31AC6391
RES, 120R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120ohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 120R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120ohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31AC6391
Product Name Res, 120R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details