Vishay Intertechnology, Inc. RES 120K OHM 3/4W 1% 2010 SMD CRCW2010120KFKTF

Description
RES 120Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 120Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 3/4W 1% 2010 SMD - CRCW2010120KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 3/4W 1% 2010 SMD
CRCW2010120KFKTF
RES 120K OHM 3/4W 1% 2010 SMD CRCW2010120KFKTF
RES 120Kohm 3/4W 1% 2010 SMD

RES 120Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010120KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010120KFKTF-ND
Chip Resistor - Surface Mount CRCW2010120KFKTF-ND
120 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,120Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5492 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,120Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5492
Resistor,metal Glaze,120Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5492
Resistor,Metal Glaze,120KOhms,400WV ,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,120KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010120KFKTF CRCW2010120KFKTF-ND 43C5492
Product Name RES 120K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,120Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 120000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details