Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010120KFKEF

Description
120 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010120KFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010120KFKEF-ND
Chip Resistor - Surface Mount CRCW2010120KFKEF-ND
120 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 120K OHM 1/2W 1% 2010 SMD - CRCW2010120KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W 1% 2010 SMD
CRCW2010120KFKEF
RES 120K OHM 1/2W 1% 2010 SMD CRCW2010120KFKEF
RES 120Kohm 1/2W 1% 2010 SMD

RES 120Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 120K 1% E02 E3 Rohs Compliant Vishay - 47P4379 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 120K 1% E02 E3 Rohs Compliant Vishay
47P4379
Crcw2010 100 120K 1% E02 E3 Rohs Compliant Vishay 47P4379
CRCW2010 100 120K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 120K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010120KFKEF-ND CRCW2010120KFKEF 47P4379
Product Name Chip Resistor - Surface Mount RES 120K OHM 1/2W 1% 2010 SMD Crcw2010 100 120K 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details