Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201011K0JNTF

Description
11 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201011K0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201011K0JNTF-ND
Chip Resistor - Surface Mount CRCW201011K0JNTF-ND
11 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 11K OHM 1/2W 5% 2010 SMD - CRCW201011K0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/2W 5% 2010 SMD
CRCW201011K0JNTF
RES 11K OHM 1/2W 5% 2010 SMD CRCW201011K0JNTF
RES 11Kohm 1/2W 5% 2010 SMD

RES 11Kohm 1/2W 5% 2010 SMD

Supplier's Site
Crcw2010 11K 5% 200 R02 Rohs Compliant Vishay - 49P4030 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 11K 5% 200 R02 Rohs Compliant Vishay
49P4030
Crcw2010 11K 5% 200 R02 Rohs Compliant Vishay 49P4030
CRCW2010 11K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 11K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201011K0JNTF-ND CRCW201011K0JNTF 49P4030
Product Name Chip Resistor - Surface Mount RES 11K OHM 1/2W 5% 2010 SMD Crcw2010 11K 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details