Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010118KFKTF

Description
118 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
118 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010118KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010118KFKTF-ND
Chip Resistor - Surface Mount CRCW2010118KFKTF-ND
118 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

118 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 118K OHM 1/2W 1% 2010 SMD - CRCW2010118KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/2W 1% 2010 SMD
CRCW2010118KFKTF
RES 118K OHM 1/2W 1% 2010 SMD CRCW2010118KFKTF
RES 118Kohm 1/2W 1% 2010 SMD

RES 118Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 118K 1% 100 R02 Rohs Compliant Vishay - 49P4038 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 118K 1% 100 R02 Rohs Compliant Vishay
49P4038
Crcw2010 118K 1% 100 R02 Rohs Compliant Vishay 49P4038
CRCW2010 118K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 118K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010118KFKTF-ND CRCW2010118KFKTF 49P4038
Product Name Chip Resistor - Surface Mount RES 118K OHM 1/2W 1% 2010 SMD Crcw2010 118K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details