VISHAY INTERTECHNOLOGY, INC.
CRCW2010112JRT1 -- RESISTOR, 1/2W, 5%, 1.1K
Vishay Intertechnology, Inc.
RESISTOR, 1/2W, 5%, 1.1K
CRCW2010112JRT1
Description
RESISTOR, 1/2W, 5%, 1.1K
Request a Quote
Email Supplier
Description
RESISTOR, 1/2W, 5%, 1.1K
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2010112JRT1 |
|
Product Name
|
RESISTOR, 1/2W, 5%, 1.1K |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1200 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details