Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010110RJNTF

Description
110 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
110 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010110RJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010110RJNTF-ND
Chip Resistor - Surface Mount CRCW2010110RJNTF-ND
110 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 110 OHM 3/4W 5% 2010 SMD - CRCW2010110RJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 3/4W 5% 2010 SMD
CRCW2010110RJNTF
RES 110 OHM 3/4W 5% 2010 SMD CRCW2010110RJNTF
RES 110ohm 3/4W 5% 2010 SMD

RES 110ohm 3/4W 5% 2010 SMD

Supplier's Site
Crcw2010 110 5% 200 R02 Rohs Compliant Vishay - 49P4035 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 110 5% 200 R02 Rohs Compliant Vishay
49P4035
Crcw2010 110 5% 200 R02 Rohs Compliant Vishay 49P4035
CRCW2010 110 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 110 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010110RJNTF-ND CRCW2010110RJNTF 49P4035
Product Name Chip Resistor - Surface Mount RES 110 OHM 3/4W 5% 2010 SMD Crcw2010 110 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details