Vishay Precision Group Chip Resistor - Surface Mount CRCW2010110RFKEF

Description
110 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
110 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-110ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110ACDKR-ND
Chip Resistor - Surface Mount 541-110ACDKR-ND
110 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110ACTR-ND
Chip Resistor - Surface Mount 541-110ACTR-ND
110 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110ACCT-ND
Chip Resistor - Surface Mount 541-110ACCT-ND
110 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,110,1%,T/R,RoHS Compliant - CRCW2010110RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,110,1%,T/R,RoHS Compliant
CRCW2010110RFKEF
2010,110,1%,T/R,RoHS Compliant CRCW2010110RFKEF
2010,110,1%,T/R,RoHS Compliant

2010,110,1%,T/R,RoHS Compliant

Supplier's Site
Thick Film Resistor, 110 Ohm, 750Mw, 1%; Resistance Vishay - 42K3565 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 110 Ohm, 750Mw, 1%; Resistance Vishay
42K3565
Thick Film Resistor, 110 Ohm, 750Mw, 1%; Resistance Vishay 42K3565
THICK FILM RESISTOR, 110 OHM, 750mW, 1%; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

THICK FILM RESISTOR, 110 OHM, 750mW, 1%; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 110R, 1%, 0.75W, 2010; Resistance Vishay - 53K3618 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.75W, 2010; Resistance Vishay
53K3618
Res, Thick Film, 110R, 1%, 0.75W, 2010; Resistance Vishay 53K3618
RES, THICK FILM, 110R, 1%, 0.75W, 2010; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 110R, 1%, 0.75W, 2010; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-110ACDKR-ND CRCW2010110RFKEF 42K3565 53K3618
Product Name Chip Resistor - Surface Mount 2010,110,1%,T/R,RoHS Compliant Thick Film Resistor, 110 Ohm, 750Mw, 1%; Resistance Vishay Res, Thick Film, 110R, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers