Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010110KFKTF

Description
110 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
110 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010110KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010110KFKTF-ND
Chip Resistor - Surface Mount CRCW2010110KFKTF-ND
110 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 110K OHM 3/4W 1% 2010 SMD - CRCW2010110KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 3/4W 1% 2010 SMD
CRCW2010110KFKTF
RES 110K OHM 3/4W 1% 2010 SMD CRCW2010110KFKTF
RES 110Kohm 3/4W 1% 2010 SMD

RES 110Kohm 3/4W 1% 2010 SMD

Supplier's Site
Thick Film Resistor, 110Kohm, 750Mw, 1%, Full Reel; Resistance Vishay - 07J3112 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 110Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
07J3112
Thick Film Resistor, 110Kohm, 750Mw, 1%, Full Reel; Resistance Vishay 07J3112
THICK FILM RESISTOR, 110KOHM, 750mW, 1%, FULL REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 110KOHM, 750mW, 1%, FULL REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010110KFKTF-ND CRCW2010110KFKTF 07J3112
Product Name Chip Resistor - Surface Mount RES 110K OHM 3/4W 1% 2010 SMD Thick Film Resistor, 110Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.30E6 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details