Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201010R0JNEFHP

Description
10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10PATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10PATR-ND
Chip Resistor - Surface Mount 541-10PATR-ND
10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10PACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10PACT-ND
Chip Resistor - Surface Mount 541-10PACT-ND
10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10PADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10PADKR-ND
Chip Resistor - Surface Mount 541-10PADKR-ND
10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 10 OHM 1W 5% 2010 SMD - CRCW201010R0JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 5% 2010 SMD
CRCW201010R0JNEFHP
RES 10 OHM 1W 5% 2010 SMD CRCW201010R0JNEFHP
RES 10ohm 1W 5% 2010 SMD

RES 10ohm 1W 5% 2010 SMD

Supplier's Site
Res, Aec-Q200, 10R, 5%, 1W, 2010 Rohs Compliant Vishay - 84AH5331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 5%, 1W, 2010 Rohs Compliant Vishay
84AH5331
Res, Aec-Q200, 10R, 5%, 1W, 2010 Rohs Compliant Vishay 84AH5331
RES, AEC-Q200, 10R, 5%, 1W, 2010 ROHS COMPLIANT: YES

RES, AEC-Q200, 10R, 5%, 1W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW201010R0JNEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201010R0JNEFHP
Chip Resistor - Surface Mount CRCW201010R0JNEFHP
RES SMD 10 OHM 5% 1W 2010

RES SMD 10 OHM 5% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-10PATR-ND CRCW201010R0JNEFHP 84AH5331 CRCW201010R0JNEFHP
Product Name Chip Resistor - Surface Mount RES 10 OHM 1W 5% 2010 SMD Res, Aec-Q200, 10R, 5%, 1W, 2010 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details