Vishay Precision Group Chip Resistor - Surface Mount CRCW201010K0FKTF

Description
10 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW201010K0FKTFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201010K0FKTFTR-ND
Chip Resistor - Surface Mount 541-CRCW201010K0FKTFTR-ND
10 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201010K0FKTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201010K0FKTFDKR-ND
Chip Resistor - Surface Mount 541-CRCW201010K0FKTFDKR-ND
RES SMD 10K OHM 1% 3/4W 2010

RES SMD 10K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201010K0FKTFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201010K0FKTFCT-ND
Chip Resistor - Surface Mount 541-CRCW201010K0FKTFCT-ND
RES SMD 10K OHM 1% 3/4W 2010

RES SMD 10K OHM 1% 3/4W 2010

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201010K0FKTF
915952-CRCW201010K0FKTF
Chip Resistor - Surface Mount - CRCW201010K0FKTF 915952-CRCW201010K0FKTF
Manufacturer: Vishay Win Source Part Number: 915952-CRCW201010K0F KTF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2010 100 10K 1% R02, CRCW20101002FR02

Manufacturer: Vishay
Win Source Part Number: 915952-CRCW201010K0FKTF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2010 100 10K 1% R02, CRCW20101002FR02

Buy Now Datasheet
SMD 0.75W Resistor - 52-CRCW201010K0FKTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W Resistor
52-CRCW201010K0FKTF
SMD 0.75W Resistor 52-CRCW201010K0FKTF
10kR 1% 0.75W 2010 Thick Film Chip Resistor SMD Product overview: CRCW201010K0FKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201010K0FKTF can be used for catalog matching and distributor lookup.

10kR 1% 0.75W 2010 Thick Film Chip Resistor SMD Product overview: CRCW201010K0FKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201010K0FKTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10.0K OHM 3/4W 1% 2010 SMD - CRCW201010K0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 3/4W 1% 2010 SMD
CRCW201010K0FKTF
RES 10.0K OHM 3/4W 1% 2010 SMD CRCW201010K0FKTF
RES 10.0Kohm 3/4W 1% 2010 SMD

RES 10.0Kohm 3/4W 1% 2010 SMD

Supplier's Site
Res, Thick Film, 10K, 1%, 0.75W, 2010, Reel; Resistance Vishay - 07J3101 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.75W, 2010, Reel; Resistance Vishay
07J3101
Res, Thick Film, 10K, 1%, 0.75W, 2010, Reel; Resistance Vishay 07J3101
RES, THICK FILM, 10K, 1%, 0.75W, 2010, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 10K, 1%, 0.75W, 2010, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW201010K0FKTFTR-ND 915952-CRCW201010K0FKTF 52-CRCW201010K0FKTF CRCW201010K0FKTF 07J3101
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW201010K0FKTF SMD 0.75W Resistor RES 10.0K OHM 3/4W 1% 2010 SMD Res, Thick Film, 10K, 1%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details