Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010107RFKTF

Description
107 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
107 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010107RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010107RFKTF-ND
Chip Resistor - Surface Mount CRCW2010107RFKTF-ND
107 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

107 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 107ohms 1% - CRCW2010107RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 107ohms 1%
CRCW2010107RFKTF
Thick Film Resistors - SMD 3/4watt 107ohms 1% CRCW2010107RFKTF
Thick Film Resistors - SMD 3/4watt 107ohms 1%

Thick Film Resistors - SMD 3/4watt 107ohms 1%

Supplier's Site
Crcw2010 107 1% 100 R02 Rohs Compliant Vishay - 49P4029 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 107 1% 100 R02 Rohs Compliant Vishay
49P4029
Crcw2010 107 1% 100 R02 Rohs Compliant Vishay 49P4029
CRCW2010 107 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 107 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010107RFKTF-ND CRCW2010107RFKTF 49P4029
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 107ohms 1% Crcw2010 107 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010
Resistance Range 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details