Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010107KFKTF

Description
107 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
107 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010107KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010107KFKTF-ND
Chip Resistor - Surface Mount CRCW2010107KFKTF-ND
107 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 107K OHM 3/4W 1% 2010 SMD - CRCW2010107KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 3/4W 1% 2010 SMD
CRCW2010107KFKTF
RES 107K OHM 3/4W 1% 2010 SMD CRCW2010107KFKTF
RES 107Kohm 3/4W 1% 2010 SMD

RES 107Kohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor,metal Glaze,107Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,107Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5473
Resistor,metal Glaze,107Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5473
Resistor,Metal Glaze,107KOhms,400WV ,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,107KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010107KFKTF-ND CRCW2010107KFKTF 43C5473
Product Name Chip Resistor - Surface Mount RES 107K OHM 3/4W 1% 2010 SMD Resistor,metal Glaze,107Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers