Vishay Intertechnology, Inc. 2010,107K,1%,T/R,RoHS Compliant CRCW2010107KFKEF

Description
2010,107K,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2010,107K,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,107K,1%,T/R,RoHS Compliant - CRCW2010107KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,107K,1%,T/R,RoHS Compliant
CRCW2010107KFKEF
2010,107K,1%,T/R,RoHS Compliant CRCW2010107KFKEF
2010,107K,1%,T/R,RoH S Compliant

2010,107K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010107KFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010107KFKEF-ND
Chip Resistor - Surface Mount CRCW2010107KFKEF-ND
107 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010107KFKEF CRCW2010107KFKEF-ND
Product Name 2010,107K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details