Vishay Precision Group Automotive 0.75W 400V Resistor CRCW2010100RJNEF

Description
2010 Thick Film Resistor, 100R, 5%, 0.75W, 400V, AEC-Q200 Product overview: CRCW2010100RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100RJNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2010 Thick Film Resistor, 100R, 5%, 0.75W, 400V, AEC-Q200 Product overview: CRCW2010100RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100RJNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.75W 400V Resistor - 52-CRCW2010100RJNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.75W 400V Resistor
52-CRCW2010100RJNEF
Automotive 0.75W 400V Resistor 52-CRCW2010100RJNEF
2010 Thick Film Resistor, 100R, 5%, 0.75W, 400V, AEC-Q200 Product overview: CRCW2010100RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100RJNEF can be used for catalog matching and distributor lookup.

2010 Thick Film Resistor, 100R, 5%, 0.75W, 400V, AEC-Q200 Product overview: CRCW2010100RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100RJNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100 OHM 3/4W 5% 2010 SMD - CRCW2010100RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3/4W 5% 2010 SMD
CRCW2010100RJNEF
RES 100 OHM 3/4W 5% 2010 SMD CRCW2010100RJNEF
RES 100ohm 3/4W 5% 2010 SMD

RES 100ohm 3/4W 5% 2010 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1149333-CRCW2010100RJNEF
Resistors - Chip Resistor - Surface Mount 1149333-CRCW2010100RJNEF
Win Source Part Number: 1149333-CRCW2010100R JNEF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): CRCW2010100RJNEF.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW2010 200 100R 5% E02 E3,541-100WDKR,541-1 00WCT,541-100WTR Base Product Number: CRCW2010

Win Source Part Number: 1149333-CRCW2010100RJNEF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): CRCW2010100RJNEF.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW2010 200 100R 5% E02 E3,541-100WDKR,541-100WCT,541-100WTR
Base Product Number: CRCW2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100WTR-ND
Chip Resistor - Surface Mount 541-100WTR-ND
100 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100WDKR-ND
Chip Resistor - Surface Mount 541-100WDKR-ND
100 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100WCT-ND
Chip Resistor - Surface Mount 541-100WCT-ND
100 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 100R, 5%, 0.75W, 2010; Resistance Vishay - 53K3609 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.75W, 2010; Resistance Vishay
53K3609
Res, Thick Film, 100R, 5%, 0.75W, 2010; Resistance Vishay 53K3609
RES, THICK FILM, 100R, 5%, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100R, 5%, 0.75W, 2010, Reel; Resistance Vishay - 42K3564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.75W, 2010, Reel; Resistance Vishay
42K3564
Res, Thick Film, 100R, 5%, 0.75W, 2010, Reel; Resistance Vishay 42K3564
RES, THICK FILM, 100R, 5%, 0.75W, 2010, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.75W, 2010, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW2010100RJNEF CRCW2010100RJNEF 1149333-CRCW2010100RJNEF 541-100WTR-ND 53K3609 42K3564
Product Name Automotive 0.75W 400V Resistor RES 100 OHM 3/4W 5% 2010 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 100R, 5%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 100R, 5%, 0.75W, 2010, Reel; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers