Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010100KFKEFHP

Description
100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100KPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KPTR-ND
Chip Resistor - Surface Mount 541-100KPTR-ND
100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KPCT-ND
Chip Resistor - Surface Mount 541-100KPCT-ND
100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KPDKR-ND
Chip Resistor - Surface Mount 541-100KPDKR-ND
100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 100K OHM 1W 1% 2010 SMD - CRCW2010100KFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 1% 2010 SMD
CRCW2010100KFKEFHP
RES 100K OHM 1W 1% 2010 SMD CRCW2010100KFKEFHP
RES 100Kohm 1W 1% 2010 SMD

RES 100Kohm 1W 1% 2010 SMD

Supplier's Site
Res, Aec-Q200, 100K, 1%, 1W, 2010 Rohs Compliant Vishay - 84AH5332 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 1%, 1W, 2010 Rohs Compliant Vishay
84AH5332
Res, Aec-Q200, 100K, 1%, 1W, 2010 Rohs Compliant Vishay 84AH5332
RES, AEC-Q200, 100K, 1%, 1W, 2010 ROHS COMPLIANT: YES

RES, AEC-Q200, 100K, 1%, 1W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-100KPTR-ND CRCW2010100KFKEFHP 84AH5332
Product Name Chip Resistor - Surface Mount RES 100K OHM 1W 1% 2010 SMD Res, Aec-Q200, 100K, 1%, 1W, 2010 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details