VISHAY INTERTECHNOLOGY, INC.
CRCW20101002FR02 -- 10K OHM,1%,1/2W,2010
Vishay Intertechnology, Inc.
10K OHM,1%,1/2W,2010
CRCW20101002FR02
Description
10Kohm,1%,1/2W,2010
Request a Quote
Email Supplier
Description
10Kohm,1%,1/2W,2010
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW20101002FR02 |
|
Product Name
|
10K OHM,1%,1/2W,2010 |
|
Mounting / Packaging
|
2010
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0200 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
75000 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers