Vishay Intertechnology, Inc. RES 976 OHM 1W 1% 1218 SMD CRCW1218976RFKEK

Description
RES 976ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 976ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1W 1% 1218 SMD - CRCW1218976RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1W 1% 1218 SMD
CRCW1218976RFKEK
RES 976 OHM 1W 1% 1218 SMD CRCW1218976RFKEK
RES 976ohm 1W 1% 1218 SMD

RES 976ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218976RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218976RFKEK-ND
Chip Resistor - Surface Mount CRCW1218976RFKEK-ND
976 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1218976RFKEK CRCW1218976RFKEK-ND
Product Name RES 976 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details