Vishay Intertechnology, Inc. RES 931 OHM 1W 1% 1218 SMD CRCW1218931RFKEK

Description
RES 931ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 931ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1W 1% 1218 SMD - CRCW1218931RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1W 1% 1218 SMD
CRCW1218931RFKEK
RES 931 OHM 1W 1% 1218 SMD CRCW1218931RFKEK
RES 931ohm 1W 1% 1218 SMD

RES 931ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218931RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218931RFKEK-ND
Chip Resistor - Surface Mount CRCW1218931RFKEK-ND
931 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

931 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218931RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218931RFKEK
Chip Resistor - Surface Mount CRCW1218931RFKEK
RES SMD 931 OHM 1% 1W 1218

RES SMD 931 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218931RFKEK CRCW1218931RFKEK-ND CRCW1218931RFKEK
Product Name RES 931 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers