Vishay Intertechnology, Inc. RES 91.0 OHM 1W 1% 1218 SMD CRCW121891R0FKEK

Description
RES 91.0ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 91.0ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0 OHM 1W 1% 1218 SMD - CRCW121891R0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM 1W 1% 1218 SMD
CRCW121891R0FKEK
RES 91.0 OHM 1W 1% 1218 SMD CRCW121891R0FKEK
RES 91.0ohm 1W 1% 1218 SMD

RES 91.0ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121891R0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121891R0FKEK-ND
Chip Resistor - Surface Mount CRCW121891R0FKEK-ND
91 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121891R0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121891R0FKEK
Chip Resistor - Surface Mount CRCW121891R0FKEK
RES SMD 91 OHM 1% 1W 1218

RES SMD 91 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121891R0FKEK CRCW121891R0FKEK-ND CRCW121891R0FKEK
Product Name RES 91.0 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 91 ohms 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details