8.45 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES 8.45ohm 1W 1% 1218 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12188R45FNEK-ND | CRCW12188R45FNEK |
| Product Name | Chip Resistor - Surface Mount | RES 8.45 OHM 1W 1% 1218 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 8.45 ohms | 8.45 ohms |