Vishay Intertechnology, Inc. RES 86.6K OHM 1W 1% 1218 SMD CRCW121886K6FKEK

Description
RES 86.6Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 86.6Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1W 1% 1218 SMD - CRCW121886K6FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1W 1% 1218 SMD
CRCW121886K6FKEK
RES 86.6K OHM 1W 1% 1218 SMD CRCW121886K6FKEK
RES 86.6Kohm 1W 1% 1218 SMD

RES 86.6Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121886K6FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121886K6FKEK-ND
Chip Resistor - Surface Mount CRCW121886K6FKEK-ND
86.6 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121886K6FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121886K6FKEK
Chip Resistor - Surface Mount CRCW121886K6FKEK
RES SMD 86.6K OHM 1% 1W 1218

RES SMD 86.6K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121886K6FKEK CRCW121886K6FKEK-ND CRCW121886K6FKEK
Product Name RES 86.6K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2176766-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details