Vishay Intertechnology, Inc. RES 82.0K OHM 1W 1% 1218 SMD CRCW121882K0FKEK

Description
RES 82.0Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 82.0Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM 1W 1% 1218 SMD - CRCW121882K0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1W 1% 1218 SMD
CRCW121882K0FKEK
RES 82.0K OHM 1W 1% 1218 SMD CRCW121882K0FKEK
RES 82.0Kohm 1W 1% 1218 SMD

RES 82.0Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121882K0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121882K0FKEK-ND
Chip Resistor - Surface Mount CRCW121882K0FKEK-ND
82 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121882K0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121882K0FKEK
Chip Resistor - Surface Mount CRCW121882K0FKEK
RES SMD 82K OHM 1% 1W 1218

RES SMD 82K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121882K0FKEK CRCW121882K0FKEK-ND CRCW121882K0FKEK
Product Name RES 82.0K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 82000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers