Vishay Intertechnology, Inc. RES 6.80 OHM 1W 5% 1218 SMD CRCW12186R80JNEK

Description
RES 6.80ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 6.80ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80 OHM 1W 5% 1218 SMD - CRCW12186R80JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80 OHM 1W 5% 1218 SMD
CRCW12186R80JNEK
RES 6.80 OHM 1W 5% 1218 SMD CRCW12186R80JNEK
RES 6.80ohm 1W 5% 1218 SMD

RES 6.80ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12186R80JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12186R80JNEK-ND
Chip Resistor - Surface Mount CRCW12186R80JNEK-ND
6.8 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12186R80JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12186R80JNEK
Chip Resistor - Surface Mount CRCW12186R80JNEK
RES SMD 6.8 OHM 5% 1W 1218

RES SMD 6.8 OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12186R80JNEK CRCW12186R80JNEK-ND CRCW12186R80JNEK
Product Name RES 6.80 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details