Vishay Intertechnology, Inc. RES 681 OHM 1W 1% 1218 SMD CRCW1218681RFKEK

Description
RES 681ohm 1W 1% 1218 SMD
Request a Quote
Description
RES 681ohm 1W 1% 1218 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW1218681RFKEK is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 681 ohms with a tolerance of 1%. It is rated for a maximum power dissipation of 1 watt and can operate within a temperature range of -55 °C to +155 °C. The resistor is AEC-Q200 qualified, making it suitable for automotive applications, as well as for use in industrial and telecommunication settings. It exhibits stability under various environmental conditions, with a maximum resistance change of less than 1% after 1000 hours at rated power and 70 °C. The component is packaged with a 2 mm pitch, facilitating easy integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The CRCW1218681RFKEK is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 681 ohms with a tolerance of 1%. It is rated for a maximum power dissipation of 1 watt and can operate within a temperature range of -55 °C to +155 °C. The resistor is AEC-Q200 qualified, making it suitable for automotive applications, as well as for use in industrial and telecommunication settings. It exhibits stability under various environmental conditions, with a maximum resistance change of less than 1% after 1000 hours at rated power and 70 °C. The component is packaged with a 2 mm pitch, facilitating easy integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1W 1% 1218 SMD - CRCW1218681RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1W 1% 1218 SMD
CRCW1218681RFKEK
RES 681 OHM 1W 1% 1218 SMD CRCW1218681RFKEK
RES 681ohm 1W 1% 1218 SMD

RES 681ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218681RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218681RFKEK-ND
Chip Resistor - Surface Mount CRCW1218681RFKEK-ND
681 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218681RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218681RFKEK
Chip Resistor - Surface Mount CRCW1218681RFKEK
RES SMD 681 OHM 1% 1W 1218

RES SMD 681 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218681RFKEK CRCW1218681RFKEK-ND CRCW1218681RFKEK
Product Name RES 681 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details