Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218665KFKTK

Description
665 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
665 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218665KFKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218665KFKTK-ND
Chip Resistor - Surface Mount CRCW1218665KFKTK-ND
665 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

665 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218665KFKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218665KFKTK
Chip Resistor - Surface Mount CRCW1218665KFKTK
RES SMD 665K OHM 1% 1W 1218

RES SMD 665K OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 665K 1% 100 Rt9 Rohs Compliant Vishay - 49P3921 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 665K 1% 100 Rt9 Rohs Compliant Vishay
49P3921
Crcw1218 665K 1% 100 Rt9 Rohs Compliant Vishay 49P3921
CRCW1218 665K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 665K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW1218665KFKTK-ND CRCW1218665KFKTK 49P3921
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 665K 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details