Vishay Intertechnology, Inc. RES 63.4 OHM 1W 1% 1218 SMD CRCW121863R4FKEK

Description
RES 63.4ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 63.4ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1W 1% 1218 SMD - CRCW121863R4FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1W 1% 1218 SMD
CRCW121863R4FKEK
RES 63.4 OHM 1W 1% 1218 SMD CRCW121863R4FKEK
RES 63.4ohm 1W 1% 1218 SMD

RES 63.4ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121863R4FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121863R4FKEK-ND
Chip Resistor - Surface Mount CRCW121863R4FKEK-ND
63.4 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

63.4 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121863R4FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121863R4FKEK
Chip Resistor - Surface Mount CRCW121863R4FKEK
RES SMD 63.4 OHM 1% 1W 1218

RES SMD 63.4 OHM 1% 1W 1218

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW121863R4FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121863R4FKEK
Chip Resistor - Surface Mount CRCW121863R4FKEK
RES SMD 63.4 OHM 1% 1W 1218

RES SMD 63.4 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW121863R4FKEK CRCW121863R4FKEK-ND CRCW121863R4FKEK CRCW121863R4FKEK
Product Name RES 63.4 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details