The CRCW121861R9FKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 61.9 ohms with a tolerance of ±1%. The resistor is AEC-Q200 qualified, ensuring its suitability for automotive applications. It has a rated power dissipation of 1 watt and can operate within a temperature range of -55 °C to +155 °C. The maximum operating voltage is 200 V, and it exhibits a maximum resistance change of ,â§1% after 1000 hours at rated power. The product is packaged in a 1218 size format, with a 2 mm pitch, making it compatible with standard PCB layouts. This resistor is suitable for applications requiring stability under varying environmental conditions.
1218,61.9,1%,T/R,RoH
61.9 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES SMD 61.9 OHM 1% 1W 1218
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW121861R9FKEK | CRCW121861R9FKEK-ND | CRCW121861R9FKEK |
| Product Name | 1218,61.9,1%,T/R,RoHS Compliant | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |