Thick Film Resistors - SMD 1watt 604ohms 1%
604 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,604Ohms,200WV,
RES SMD 604 OHM 1% 1W 1218
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW1218604RFKTK | CRCW1218604RFKTK-ND | 12J4966 | CRCW1218604RFKTK |
| Product Name | Thick Film Resistors - SMD 1watt 604ohms 1% | Chip Resistor - Surface Mount | Resistor,metal Glaze,604Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | ||
| Resistance Range | 604 ohms | 604 ohms | 604 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |