Vishay Intertechnology, Inc. RES 5.60 OHM 1W 5% 1218 SMD CRCW12185R60JNEK

Description
RES 5.60ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 5.60ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM 1W 5% 1218 SMD - CRCW12185R60JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 1W 5% 1218 SMD
CRCW12185R60JNEK
RES 5.60 OHM 1W 5% 1218 SMD CRCW12185R60JNEK
RES 5.60ohm 1W 5% 1218 SMD

RES 5.60ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12185R60JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12185R60JNEK-ND
Chip Resistor - Surface Mount CRCW12185R60JNEK-ND
5.6 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 200 5R6 5% Et9 E3 Rohs Compliant Vishay - 49P3877 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 5R6 5% Et9 E3 Rohs Compliant Vishay
49P3877
Crcw1218 200 5R6 5% Et9 E3 Rohs Compliant Vishay 49P3877
CRCW1218 200 5R6 5% ET9 e3 RoHS Compliant: Yes

CRCW1218 200 5R6 5% ET9 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12185R60JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12185R60JNEK
Chip Resistor - Surface Mount CRCW12185R60JNEK
RES SMD 5.6 OHM 5% 1W 1218

RES SMD 5.6 OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12185R60JNEK CRCW12185R60JNEK-ND 49P3877 CRCW12185R60JNEK
Product Name RES 5.60 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Crcw1218 200 5R6 5% Et9 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details