Vishay Intertechnology, Inc. RES 5.6 OHM 1.5W 1% 1218 SMD CRCW12185R60FKEKHP

Description
RES 5.6ohm 1.5W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 5.6ohm 1.5W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1.5W 1% 1218 SMD - CRCW12185R60FKEKHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1.5W 1% 1218 SMD
CRCW12185R60FKEKHP
RES 5.6 OHM 1.5W 1% 1218 SMD CRCW12185R60FKEKHP
RES 5.6ohm 1.5W 1% 1218 SMD

RES 5.6ohm 1.5W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12185R60FKEKHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12185R60FKEKHPTR-ND
Chip Resistor - Surface Mount CRCW12185R60FKEKHPTR-ND
5.6 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12185R60FKEKHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12185R60FKEKHPCT-ND
Chip Resistor - Surface Mount CRCW12185R60FKEKHPCT-ND
5.6 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12185R60FKEKHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12185R60FKEKHPDKR-ND
Chip Resistor - Surface Mount CRCW12185R60FKEKHPDKR-ND
5.6 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12185R60FKEKHP CRCW12185R60FKEKHPTR-ND
Product Name RES 5.6 OHM 1.5W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD914JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details