Vishay Intertechnology, Inc. RES 5.23K OHM 1W 1% 1218 SMD CRCW12185K23FKEK

Description
RES 5.23Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 5.23Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1W 1% 1218 SMD - CRCW12185K23FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1W 1% 1218 SMD
CRCW12185K23FKEK
RES 5.23K OHM 1W 1% 1218 SMD CRCW12185K23FKEK
RES 5.23Kohm 1W 1% 1218 SMD

RES 5.23Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12185K23FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12185K23FKEK-ND
Chip Resistor - Surface Mount CRCW12185K23FKEK-ND
5.23 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12185K23FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12185K23FKEK
Chip Resistor - Surface Mount CRCW12185K23FKEK
RES SMD 5.23K OHM 1% 1W 1218

RES SMD 5.23K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12185K23FKEK CRCW12185K23FKEK-ND CRCW12185K23FKEK
Product Name RES 5.23K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details