59 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
CRCW1218 59 1% 100 RT9 ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW121859R0FKTK-ND | 49P3900 |
| Product Name | Chip Resistor - Surface Mount | Crcw1218 59 1% 100 Rt9 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | |
| Resistance Range | 59 ohms |