Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1watt 54.9ohms 1% CRCW121854R9FKTK

Description
Vishay/DaleThick Film Resistors - SMD 1watt 54.9ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1watt 54.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1watt 54.9ohms 1% - CRCW121854R9FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1watt 54.9ohms 1%
CRCW121854R9FKTK
Vishay/DaleThick Film Resistors - SMD 1watt 54.9ohms 1% CRCW121854R9FKTK
Vishay/DaleThick Film Resistors - SMD 1watt 54.9ohms 1%

Vishay/DaleThick Film Resistors - SMD 1watt 54.9ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121854R9FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121854R9FKTK-ND
Chip Resistor - Surface Mount CRCW121854R9FKTK-ND
54.9 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121854R9FKTK CRCW121854R9FKTK-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1watt 54.9ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers