Vishay Intertechnology, Inc. RES 53.6K OHM 1W 1% 1218 SMD CRCW121853K6FKEK

Description
RES 53.6Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 53.6Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1W 1% 1218 SMD - CRCW121853K6FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1W 1% 1218 SMD
CRCW121853K6FKEK
RES 53.6K OHM 1W 1% 1218 SMD CRCW121853K6FKEK
RES 53.6Kohm 1W 1% 1218 SMD

RES 53.6Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121853K6FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121853K6FKEK-ND
Chip Resistor - Surface Mount CRCW121853K6FKEK-ND
53.6 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121853K6FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121853K6FKEK
Chip Resistor - Surface Mount CRCW121853K6FKEK
RES SMD 53.6K OHM 1% 1W 1218

RES SMD 53.6K OHM 1% 1W 1218

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW121853K6FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121853K6FKEK
Chip Resistor - Surface Mount CRCW121853K6FKEK
RES SMD 53.6K OHM 1% 1W 1218

RES SMD 53.6K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW121853K6FKEK CRCW121853K6FKEK-ND CRCW121853K6FKEK CRCW121853K6FKEK
Product Name RES 53.6K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 53600 ohms 53600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers