51.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1watt 51.1ohms 1%
RES SMD 51.1 OHM 1% 1W 1218
RES SMD 51.1 OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW121851R1FKEK-ND | CRCW121851R1FKEK | CRCW121851R1FKEK | CRCW121851R1FKEK |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1watt 51.1ohms 1% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 51.1 ohms | 51.1 ohms | 51.1 ohms | 51.1 ohms |